The P12LVD512AE is a memory chip manufactured by Princeton Technology. It is likely a type of low-voltage CMOS Static Random Access Memory (SRAM).
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
- Medical devices
- Portable electronics
Features
- Low voltage operation (typically 1.8V or 3.3V)
- High-speed access times
- Low power consumption
- Static operation (no refresh required)
- Available in various package options (e.g., TSOP, SOIC)
Benefits
- Suitable for battery-powered applications
- Fast data access for improved performance
- Reduced power consumption for longer battery life
- Simple to use and integrate into systems
- Flexibility in design with different package options
Technical Specifications
While specific electrical characteristics vary, typical specifications for SRAMs in this category include:
- Memory Density: 512 kbit (kilobit).
- Operating Voltage (VCC): usually 1.8V or 3.3V.
- Access Time: Typically specified in nanoseconds (ns). Lower access times indicate faster performance (e.g., 10ns, 12ns, 15ns).
- Operating Temperature Range: Usually industrial grade (-40°C to +85°C).
- Standby Current: Current consumption when the chip is not actively reading or writing data.
- Data Retention Voltage: The minimum voltage required to retain data when the chip is in standby mode.
The P12LVD512AE is commonly used in applications that require fast, low-power memory. Consult the Princeton datasheet for the complete and accurate electrical characteristics of the P12LVD512AE.