EN
  • EN
  • DE

P1060AH

Part No P1060AH
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265391-P1060AH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1060AH CAD Model

Description

The P1060AH is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. MOSFETs like the P1060AH are used as electronic switches or amplifiers in various electronic circuits. They are particularly valued for their high efficiency and fast switching speeds.

Applications:

  • Power Supplies: Used in switching power supplies to regulate voltage and current.
  • DC-DC Converters: Employed in DC-DC converters for voltage conversion in portable devices and other electronic systems.
  • Motor Control: Used in motor control circuits for controlling the speed and torque of electric motors.
  • LED Lighting: Utilized in LED drivers to regulate the current flowing through LEDs.
  • Battery Management Systems: Found in battery management systems for charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching, reducing switching losses and improving overall performance.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET on and off.
  • Avalanche Rated: Withstands transient voltage spikes, enhancing reliability.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving thermal management and system reliability.
  • Fast Switching Performance: Enables high-frequency operation, improving the performance of switching circuits.
  • Simplified Circuit Design: Easy to drive and control, simplifying the design of power electronic circuits.
  • Compact Size: Surface mount package saves board space and reduces system size.

Technical Specifications: The P1060AH's datasheet will provide the exact voltage and current ratings, RDS(on) value at specific gate voltages, gate charge, and thermal resistance. These parameters are critical for design. For example, the breakdown voltage will specify the maximum voltage the MOSFET can withstand without failure, and the continuous drain current will define its current carrying capacity. The gate threshold voltage indicates the voltage at which the MOSFET begins to conduct. The package is usually a standard surface-mount type like a DPAK or similar. Carefully check the datasheet to ensure its operating parameters are suitable for the specific application requirements, especially in terms of power dissipation and thermal management.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Princeton
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess