EN
  • EN
  • DE

P1060BT

Part No P1060BT
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265393-P1060BT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1060BT CAD Model

Description

The P1060BT is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by NIKO-SEM. Like other MOSFETs, it functions as a high-efficiency electronic switch or amplifier in many circuit applications.

Applications:

  • Power Supplies: Used in switching power supplies to regulate voltage and current levels.
  • DC-DC Converters: Used in DC-DC converters to efficiently change voltage levels.
  • Motor Control Systems: Used to control the speed and direction of electric motors.
  • LED Lighting Applications: Used to regulate the current to LEDs, ensuring consistent brightness and long lifespan.
  • Battery Management: Used in battery charging and discharging circuits to maximize efficiency and safety.

Features:

  • Low On-Resistance (RDS(on)): This feature minimizes power loss during conduction, leading to higher energy efficiency.
  • Fast Switching Speed: Allows for rapid switching, which reduces switching losses and improves overall circuit performance.
  • Low Gate Charge: Low gate charge reduces the power required to drive the MOSFET, saving energy.
  • Avalanche Rated: Can withstand transient voltage spikes, enhancing the overall reliability of the system.
  • Surface Mount Package: Facilitates automated assembly processes, reducing manufacturing costs and increasing production efficiency.

Benefits:

  • Enhanced Energy Efficiency: Minimizes power dissipation due to its low on-resistance.
  • Reduced Heat Generation: Less power loss translates to lower heat output, which improves overall system thermal performance.
  • Improved Switching Performance: Delivers superior switching performance, making it suitable for high-frequency applications.
  • Simplified Circuit Design: Easier to drive and control, simplifying the design process of power electronic circuits.
  • Compact Size: Its surface mount package helps save valuable board space, which is crucial in compact electronic devices.

Technical Specifications: Consult the NIKO-SEM datasheet for P1060BT to get exact values. Specific data to note would include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-resistance (RDS(on)) at a specified Vgs. The thermal resistance (Rth) is important for calculating heat dissipation. The safe operating area (SOA) curve provides information about the limits of simultaneous voltage and current. The packaging is essential for PCB layout. The temperature range also needs to be considered to ensure it meets application requirements. Using the device outside the recommended ranges may lead to device failure.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess