Products specifications Report Issue?

Win Source Part Number WS1309680-1483352-3
Manufacturer TE Connectivity AMP Connectors
Category Cable Assemblies > Rectangular Cable Assemblies
Packaging Bag
Part Status Active
Connector Type Plug to Plug
Number of Positions 8
Number of Rows 2
Length 0.820' (250.00mm, 9.84")
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Ultra Librarian 3D Model Ultra Librarian 1483352-3 CAD Model

Description

8 Position Cable Assembly Rectangular Plug to Plug 0.820' (250.00mm, 9.84")

You May Also Be Interested in

3M
CABLE 14POS SOCKET TO SOCKET 6\
Need more? Email Us
ECAD model for D89114-0131HK-3365/14-D-6
Samtec Inc.
2.00 MM TIGER EYE DOUBLE ROW DIS
Need more? Email Us
ECAD model for S2SD-17-24-L-78.75-SR
3M
SINGLE ENDED CABLE ASSEMBLY 20 P
Need more? Email Us
ECAD model for D89120-0101HK-3365/20-S-6
Samtec Inc.
.100" MINI MATE SINGLE ROW DISCR
Need more? Email Us
ECAD model for MMTS-02-24C-F-05.50-S
Sony
Need more? Email Us
ECAD model for CXA2640
Samtec Inc.
.165" POWER MATE SINGLE ROW DISC
Need more? Email Us
ECAD model for PMSS-02-18-K-03.10-D-LUS
Samtec Inc.
MINI-MATE CABLE ASSEMBLY, 0.100"
Need more? Email Us
ECAD model for MMSS-02-20C-L-22.00-S-K
NEC
Need more? Email Us
ECAD model for FB1046
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
ECAD model for IDSD-09-S-60.00-P18-ST2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention