EN
  • EN
  • DE

K1200GRP

Part No K1200GRP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 110-125V 1A DO15 / Diac/Sidac Thyristor 110 ~ 125V DO-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Tape & Reel
Product Status Active
Voltage - Breakover 110 ~ 125V
Current - Breakover 10 µA
Current - Hold (Ih) (Max) 150 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 922455-K1200GRP
Ultra Librarian 3D Model Ultra Librarian K1200GRP CAD Model

Description

The 851001 is a DIAC (diode for alternating current) from Littelfuse Inc.

  • Breakover Voltage Range: 110V to 125V
  • Peak Output Current: 1A
  • Current Hold: 150mA
  • Breakover Current: 10µA
  • Package: Axial (DO-204AC, DO-15)
  • Status: Active
  • Packaging: Tape & Reel
  • Package Quantity: 5,000 pieces
  • Temperature Range: -40°C to 125°C (TJ)

You May Also Be Interested in

Littelfuse Inc.
SIDAC 95-110V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
SIDAC 142-157V 1A UNI DO-15
Need more? Email Us
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Diac/Sidac Thyristor 215 ~ 255V I-PAK
Lowest to $1.8301
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Lowest to $0.5047
Littelfuse Inc.
SIDAC 110-130V 900MA AXIAL / Diac/Sidac Thyristor 110 ~ 130V Axial
Need more? Email Us
Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8971 $53.8260
140+ $0.7361 $103.0540
215+ $0.7131 $153.3165
290+ $0.6901 $200.1290
375+ $0.6671 $250.1625
505+ $0.5981 $302.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess