EN
  • EN
  • DE

LIC01-215H

Part No LIC01-215H
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description IC LIGHT IGNITION CIRCUIT I-PAK  /  Diac/Sidac Thyristor 215 ~ 255V I-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr STMicroelectronics
Series ASD™
Package Tube
Voltage - Breakover 215 ~ 255V
Current - Breakover 500 µA
Current - Hold (Ih) (Max) 50 mA
Current - Peak Output 1.2 A
Temperature Range - Operating -20°C ~ 125°C (TJ)
Package / Case TO-251-3, IPak, Short Leads
Supplier Device Package I-PAK
Base Product Number LIC01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 3,000
Win Source Part Number 1063972-LIC01-215H
Ultra Librarian 3D Model Ultra Librarian LIC01-215H CAD Model

Description

The LIC01-215H is a high-performance integrated circuit from STMicroelectronics, designed to meet the rigorous demands of power management and control applications. This versatile chip is a testament to STMicroelectronics' commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Voltage Capability: The LIC01-215H is designed to handle high voltage applications efficiently, making it suitable for a wide range of industrial and consumer products.
  • Robust Thermal Performance: With an excellent thermal management system, this IC maintains optimal performance even under high temperature conditions, ensuring reliability and longevity.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the circuit from potential damage caused by abnormal operating conditions.
  • Energy Efficient: The LIC01-215H is engineered for low power consumption, helping to reduce the overall energy usage of the systems it's integrated into, which is critical for battery-powered devices.
  • Compact Design: Its small form factor enables designers to save space on PCBs, providing more room for other critical components or enabling the design of smaller, more compact devices.

Applications

The LIC01-215H is suitable for a diverse array of applications, including:

  • Power supplies and converters
  • Motor control circuits
  • LED lighting systems
  • Charging systems for electric vehicles
  • Industrial automation equipment

Technical Specifications

The technical specifications of the LIC01-215H include a wide operating voltage range, high-temperature resistance, and compatibility with various control methodologies. It is designed to integrate seamlessly into existing and new designs, providing a reliable solution for sophisticated electronic systems.

Conclusion

The LIC01-215H by STMicroelectronics represents a blend of performance, efficiency, and reliability. It is an ideal choice for designers looking to create advanced electronic systems that require robust power management capabilities. With its comprehensive protection features and energy-efficient design, the LIC01-215H stands out as a smart choice for your next project.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8301 $64.0535
80+ $1.5017 $120.1360
120+ $1.4548 $174.5760
165+ $1.4079 $232.3035
215+ $1.3610 $292.6150
285+ $1.2201 $347.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess