EN
  • EN
  • DE

CQ2235

Part No CQ2235
Manufacturer Asahi Kasei Microsystems
Catalog Current Transducers
Description SENSOR CURRENT HALL 50A AC/DC  /  Current Sensor 85A 1 Channel Hall Effect, Open Loop Bidirectional Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Asahi Kasei Microdevices/AKM
Series CQ
Package Tray
Product Status Last Time Buy
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 85A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 15.5mV/A
Frequency 300kHz
Linearity ±1%
Accuracy ±1%
Voltage - Supply 2.7V ~ 3.63V
Response Time 1µs
Current - Supply (Max) 9.6mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Bidirectional
Mounting Type Through Hole
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-1104-6INACTIVE,974-1104-1,974-1104-5,974-1104-2INACTIVATE,974-1104-2,CQ-2235,974-1104-1-ND,974-1104-2-ND,974-1104-6,974-1104-6-ND
Standard Package 1,000
Win Source Part Number 1018190-CQ2235
Ultra Librarian 3D Model Ultra Librarian CQ2235 CAD Model

Description

The CQ2235 is a Hall Effect, Open Loop current sensor designed for measuring AC/DC current up to 85A. Bold the product name (e.g., BAV99S,135 → CQ2235) and manufacturer (e.g., Nexperia USA Inc. → N/A).

  • Type: Hall Effect, Open Loop Current Sensor
  • Current Measurement: Up to 85A AC/DC
  • Sensitivity: 15.5mV/A
  • Linearity: ±1%
  • Output: Ratiometric and Voltage-based
  • Frequency: 300kHz
  • Voltage Supply: 2.7V to 3.63V
  • Current Consumption: 9.6mA (Max)
  • Response Time: 1µs
  • Mounting Type: Through-Hole
  • Package/Case: Module
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
LEM
Current Transducer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess