EN
  • EN
  • DE
Part No F300
Manufacturer Littelfuse Inc.
Catalog END - OF - LIFE
Description 3AG Slo-Blo Fuse 313/315 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1173156-F300
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian F300 CAD Model

Description

The F300, manufactured by Littelfuse Inc., is a fuse designed to protect electrical circuits from overcurrent conditions. Fuses are critical components in electrical and electronic systems, safeguarding against damage caused by excessive current flow, which can result from short circuits, overloads, or equipment malfunctions.

Applications:

  • Power supplies
  • Electronic devices
  • Automotive circuits
  • Industrial equipment
  • Lighting systems

Features:

  • Fuse: A sacrificial device that interrupts a circuit when overcurrent occurs.
  • Specific current rating: Designed to blow at a defined current level to protect downstream components.
  • Specific voltage rating: Indicates the maximum voltage the fuse can safely handle.
  • Compact size: Allows for use in various electronic devices and equipment.
  • Various tripping characteristics (fast-acting, slow-blow): Provides flexibility in protecting different types of circuits.

Benefits:

  • Circuit protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Equipment safety: Reduces the risk of fire and electrical hazards.
  • System reliability: Ensures continuous operation by preventing equipment failures due to overcurrent.
  • Easy to replace: Simple design allows for quick and easy replacement when blown.
  • Cost-effective protection: Provides a low-cost solution for protecting valuable electronic equipment.

Additional Details:

The F300's specific characteristics (current rating, voltage rating, and tripping characteristics) will depend on the exact model. Because it's listed as 'END - OF - LIFE', it may be challenging to source, and alternatives might be necessary. It is important to consult the Littelfuse datasheet or product specifications to determine the exact parameters of the F300 fuse before use, ensuring it meets the requirements of the intended application. When replacing this fuse, it is critical to use a fuse with the same or equivalent specifications to maintain proper circuit protection.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess