Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 3A
Voltage Rating - AC 250V
Response Time Slow
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 51.44
Approvals cULus
Temperature Range - Operating -55°C to 125°C
Nominal Cold Resistance 0.028 Ohm
Win Source Part Number 1000145-0443003.DR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0443003.DR CAD Model

Description

The Littelfuse Inc. 1000145-0443003.DR is a medium popularity electronic component.

  • Popularity: medium
  • Supply and Demand: not under pressure, sufficient
  • Manufacturer: Littelfuse
  • Application: circuit protection
  • Type: board mount (cartridge style excluded)
  • Current Rating: 3A
  • Maximum Voltage: 250V
  • Nominal Melting - I2t: 51.44
  • Nominal Cold Resistance: 0.028 Ohm

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 15A 58VDC BLADE MINI
Lowest to $0.3963
ECAD model for 0891015.NXS
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0691
ECAD model for 0297025.WXNV
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC 2SMD
Lowest to $0.2608
ECAD model for 0451.500MRSN
Littelfuse Inc.
FUSE CERM 10A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.3420
ECAD model for 0324010.MXP
Littelfuse Inc.
FUSE CERAMIC 3.15A 250VAC 5X20MM / 216 Series, 5 x 20 mm, Fast-Acting Fuse
Lowest to $0.1354
ECAD model for 02163.15MXP
Cooper Bussmann, Inc.
FUSE BOARD MNT 500MA 32VAC 50VDC
Lowest to $0.9210
ECAD model for TR/0603FA500-R
Littelfuse Inc.
FUSE BOARD MOUNT 250MA 32VAC/VDC
Lowest to $0.9816
ECAD model for 0494.250NR
Littelfuse Inc.
FUSE AUTOMOTIVE 20A 32VDC BLADE / ATOF™ Blade Fuse Rated 32V
Lowest to $0.0694
ECAD model for 0287020.PXCN
Littelfuse Inc.
FUSE CERM 20A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.2837
ECAD model for 0314020.MXP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7629 $53.4030
160+ $0.6260 $100.1600
250+ $0.6064 $151.6000
345+ $0.5869 $202.4805
445+ $0.5673 $252.4485
590+ $0.5086 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,311 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention