EN
  • EN
  • DE

PCA9534ADB

Part No PCA9534ADB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description IC I/O EXPANDER I2C 8B 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
The number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number PCA9534A
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 269654-PCA9534ADB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9534ADB CAD Model

Description

The PCA9534ADB is a high-quality, advanced, low-voltage 8-bit I/O expander produced by Texas Instruments, a globally recognized leader in semiconductor technology.

  • Product: PCA9534ADB
  • Manufacturer: Texas Instruments
  • Description: 8-bit I/O expander for most microcontroller families via the I2C and SMBus interfaces
  • Components: 8-bit configuration register, 8-bit input port register, 8-bit output port register, and an 8-bit polarity inversion register
  • Feature: Interrupt output
  • Feature: Active LOW reset input
  • Power supply range: 2.3V to 5.5V
  • Feature: Built-in power-on reset
  • Feature: Supports both hardware and software address programming
  • Package: Small 20-pin TSSOP package
  • Operating temperature range: -40°C to +85°C

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess