Products specifications Report Issue?

Product Status Obsolete
Capacitance 4 F
Tolerance -20%, +80%
Voltage - Rated 5.6 V
ESR (Equivalent Series Resistance) 10Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Coin, Stacked Vertical
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.276" Dia (7.00mm)
Height - Seated (Max) 0.394" (10.00mm)
Temperature Range - Operating -20°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1525710-MAL219691104E3
Ultra Librarian 3D Model Ultra Librarian MAL219691104E3 CAD Model

You May Also Be Interested in

Eaton Bussmann
CAP 15F -10% +30% 2.7V T/H
Lowest to $5.8471
ECAD model for HV1325-2R7156-R
Elna America
CAP 1F -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for DH-5R5D105T
AVX Corp/Kyocera Corp
CAP 70MF -20% +80% 3.6V SMD
Need more? Email Us
ECAD model for BZ013A703ZSB
Kemet
CAP EDLC RAD
Need more? Email Us
ECAD model for FM0V104ZFTP18
Vishay
CAP 4F -20% +80% 2.8V T/H
Need more? Email Us
ECAD model for MAL219691122E3
Kemet
CAP EDLC RAD
Lowest to $1.9705
ECAD model for FMC0H334ZF-L1
Maxwell Technologies Inc.
CAP 3F -10% +20% 2.7V T/H
Lowest to $3.7657
ECAD model for ESHSR-0003C0-002R7
Vishay
CAP 90F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219690111E3
Vishay
CAP 90F -20% +80% 5.6V T/H
Need more? Email Us
ECAD model for MAL219690102E3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention