Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 500 µA
Tolerance ±0.15%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Voltage - Input 13V ~ 33V
Current - Supply 1.4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705955-MAX674MSA/PR
Ultra Librarian 3D Model Ultra Librarian MAX674MSA/PR CAD Model

Description

The MAX674MSA/PR from Maxim Integrated is a high-precision voltage reference module designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuitry. This product is part of Maxim Integrated's industry-leading series of voltage references, known for their reliability and performance in critical applications.

Key Features:

  • Stable Output: The MAX674MSA/PR offers a precise output voltage of 10V, which is maintained with a high level of accuracy over temperature and time.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output due to changes in ambient temperature, making it ideal for temperature-sensitive applications.
  • Low Noise: It exhibits low noise characteristics, which is essential for high-precision circuitry where noise can significantly affect performance.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, the MAX674MSA/PR can function reliably in diverse environmental conditions.
  • Long-Term Stability: The device provides excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Compact Package: Enclosed in a compact 8-pin SMD package, the MAX674MSA/PR is suitable for space-constrained applications.

Applications:

The MAX674MSA/PR is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • High-resolution conversion systems
  • Industrial control systems
  • Medical devices
  • Professional audio equipment

Quality and Reliability:

Maxim Integrated is committed to the highest standards of quality, and the MAX674MSA/PR is no exception. Each unit is rigorously tested to ensure it meets the stringent requirements for precision and stability. With Maxim's reputation for producing reliable and high-performance components, you can trust the MAX674MSA/PR to deliver consistent results in your advanced electronic systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention