EN
  • EN
  • DE

UG1007_HF

Part No UG1007_HF
Manufacturer Lite-On Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102166-UG1007_HF
Categories OEM Parts(T-Z)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UG1007_HF CAD Model

Description

The Lite-On Inc. UG1007_HF is a high-efficiency rectifier diode designed for various power supply and general rectification applications. This component boasts a fast recovery time and low forward voltage drop, contributing to improved system efficiency and reduced power loss.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS units.
  • Adapters and Chargers: Rectifying AC voltage in power adapters for various electronic devices.
  • DC-DC Converters: Implementing rectification in DC-DC conversion circuits.
  • Freewheeling Diode: Acting as a freewheeling diode for inductive loads in motor control circuits and relays.
  • Solar Inverters: Rectification in the power conversion stage of solar inverters.

Features

  • High Efficiency: Low forward voltage drop (Vf) minimizes power dissipation.
  • Fast Recovery Time: Reduces switching losses and improves efficiency at high frequencies.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation under fault conditions.
  • Lead-Free Finish: Compliant with RoHS environmental standards.
  • Compact Package: Available in various surface-mount and through-hole packages for space-saving designs.

Benefits

  • Improved System Efficiency: Reduces power losses, leading to higher energy efficiency in power supplies and converters.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, simplifying thermal management.
  • Enhanced Reliability: High surge current capability provides robust performance under transient conditions.
  • Environmentally Friendly: Lead-free finish contributes to environmental sustainability.
  • Simplified Design: Fast recovery time simplifies circuit design and reduces the need for snubber circuits.

Additional Details

The UG1007_HF typically features a forward voltage drop of around 0.8V to 1.0V at its rated current, and a reverse recovery time in the nanosecond range. It's important to refer to the datasheet for the specific maximum ratings for voltage, current, and temperature. Proper heatsinking might be necessary depending on the application and the current being handled. The package type influences its thermal resistance and ability to dissipate heat. When selecting this diode, carefully consider the operating frequency, current requirements, and thermal constraints of the application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess