EN
  • EN
  • DE

RT6010GS

Part No RT6010GS
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Dual Channel High Efficiency and Hight Accuracy Average Current Control LED Backlight Buck Controll
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089164-RT6010GS
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6010GS CAD Model

Description

The RT6010GS is a highly efficient, synchronous step-down converter manufactured by Richtek USA Inc. It's designed to provide a stable and regulated voltage output from a higher voltage input. This makes it ideal for a wide range of applications requiring efficient power conversion in a small form factor.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Power Banks: Providing regulated output voltage for charging various devices.
  • Wireless Chargers: Efficiently converting input voltage to the required charging voltage.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules.
  • Wearable Electronics: Supplying power to smartwatches and fitness trackers.

Features:

  • High Efficiency Conversion: Minimizes power loss and extends battery life.
  • Synchronous Rectification: Improves efficiency by replacing the diode with a MOSFET.
  • Wide Input Voltage Range: Supports a variety of power sources.
  • Adjustable Output Voltage: Provides flexibility in selecting the desired output voltage.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Safeguards the converter from overheating.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Compact Package: Enables space-saving designs for portable applications.
  • Enable/Disable Control: Allows for easy power management and sequencing.

Benefits:

  • Extended Battery Life: High efficiency minimizes energy consumption, resulting in longer battery runtime.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Component Count: Integrated MOSFETs simplify design and lower BOM cost.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.
  • Enhanced Performance: Stable voltage regulation improves system performance.

Additional Details:

The RT6010GS utilizes a constant-on-time (COT) control architecture to provide fast transient response and stable operation. It also includes a power-good output signal to indicate when the output voltage is within regulation. The switching frequency is typically in the MHz range, which allows for the use of smaller external components. The specific input and output voltage ranges, current capabilities, and other specifications will vary depending on the specific configuration. Refer to the datasheet for detailed information and application guidelines.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,412 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess