EN
  • EN
  • DE

XC62FP2102PRN

Part No XC62FP2102PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407662-XC62FP2102PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP2102PRN CAD Model

Description

The XC62FP2102PRN is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is ideal for battery-powered devices and other applications where efficiency and space are critical.

Applications:

  • Mobile phones and smartphones: Power management for various internal circuits.
  • Wireless communication devices: Powering RF modules and other components.
  • Portable audio players: Providing a stable voltage for audio amplifiers and digital signal processors.
  • Wearable devices: Powering microcontrollers, sensors, and displays.
  • IoT (Internet of Things) devices: Regulating power for sensors, microcontrollers, and communication modules in low-power applications.

Features:

  • Low Dropout Voltage: Ensures stable output even with minimal input voltage headroom.
  • High Accuracy: Provides a precise and stable output voltage, typically within ±2%.
  • Low Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Small Package: Available in compact packages like SOT-25 and USP-3, suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Disables the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing the size and cost of external components.

Benefits:

  • Extended Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent, short circuit, and thermal shutdown protections enhance system robustness and prevent damage.
  • Reduced Board Space: Small package options minimize the footprint on the PCB, enabling more compact designs.
  • Stable and Accurate Power Supply: High accuracy ensures consistent performance of connected circuits.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for external components and simplifies the design process.

Additional Details:

The XC62FP2102PRN typically operates with an input voltage range of 1.8V to 6.0V and provides a fixed output voltage of 2.1V. It is available in various package options. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. It is RoHS compliant and lead-free.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess