EN
  • EN
  • DE

STPF1060CT

Part No STPF1060CT
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Recovery Rectifier, 600V, 10A, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 10 A
Forward Voltage 1.7 V
Max Forward Surge Current (Ifsm) 55 A
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Reverse Leakage Current 10 µA
Reverse Recovery Time 50 ns
RoHS Non-Compliant
Win Source Part Number 1097225-STPF1060CT
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPF1060CT CAD Model

Description

The Lite-On Inc. STPF1060CT is a high power Schottky rectifier diode with a maximum repetitive reverse voltage of 600V and a forward current of 10A.

  • Forward Voltage: 1.7V
  • Reverse Recovery Time: 50ns
  • Application: Commonly used in power supplies and other high voltage applications.

You May Also Be Interested in

NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Sipex Corporation
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess