EN
  • EN
  • DE

2SC4128 T106P

Part No 2SC4128 T106P
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815277-2SC4128 T106P
Ultra Librarian 3D Model Ultra Librarian 2SC4128 T106P CAD Model

Description

The 2SC4128 T106P is an NPN silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in high-frequency amplifier applications, particularly in VHF and UHF bands, and is well-suited for low-noise amplifier (LNA) applications. It offers excellent gain and low noise characteristics.

Applications

  • Low-Noise Amplifiers (LNA): Employed as a front-end amplifier in receivers.
  • VHF/UHF Amplifiers: Used for amplifying signals in VHF and UHF bands.
  • Oscillators: Integrated into oscillator circuits for generating signals.
  • Mixers: Can be used in mixer stages for frequency conversion.

Features

  • NPN Silicon Epitaxial Planar Transistor: Utilizes silicon epitaxial planar technology for enhanced performance.
  • High Gain: Provides substantial amplification of input signals.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High Transition Frequency (fT): Operates efficiently at high frequencies.

Benefits

  • Improved Signal Reception: The low noise figure allows for better detection of weak signals.
  • Enhanced Sensitivity: High gain boosts signal strength for increased sensitivity.
  • Reliable Performance: Manufactured by Rohm Semiconductor ensuring high quality and reliability.
  • Efficient Amplification: Optimized for high-frequency amplification with minimal signal distortion.

Additional Details

The 2SC4128 T106P transistor typically has a collector-emitter voltage (VCEO) rating of 12V, and a collector current (IC) rating of 30mA. It features a high transition frequency (fT) typically in the GHz range. The transistor is commonly found in small-signal packages. This transistor is well-suited for applications in wireless communication systems, satellite communication, and various high-frequency electronic devices requiring low-noise and high-gain amplification.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess