EN
  • EN
  • DE

MOC3063S-TA1

Part No MOC3063S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 400μA (Typ)
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CSA, FIMKO, UL
Win Source Part Number 024193-MOC3063S-TA1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MOC3063S
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2023
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MOC3063S-TA1 CAD Model

Description

This electronic component is an isolator with a Win Source Part Number of 024193-MOC3063S-TA1.

  • Win Source Part Number: 024193-MOC3063S-TA1
  • Mounting Type: SMD
  • Case/Package: 6-SMD
  • Output Type: triac
  • Circuit: zero-crossing
  • Isolation Voltage: 5000Vrms
  • Voltage-Off State: 600V
  • Continuous Forward Current-Max: 50mA
  • Forward Voltage: 1.2V
  • Approvals: CSA, FIMKO, and UL
  • Temperature Range: -40°C to 100°C
  • Packaging: reel-tr
  • Package Quantity: 1k pcs per package

You May Also Be Interested in

ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1677 $50.3100
640+ $0.1571 $100.5440
990+ $0.1518 $150.2820
1,420+ $0.1412 $200.5040
1,840+ $0.1359 $250.0560
2,300+ $0.1306 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,431 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess