EN
  • EN
  • DE

BRT21-H

Part No BRT21-H
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description PHOTOCOUPLER TRIAC 400V 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 400V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CQC, UL
Win Source Part Number 201376-BRT21-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRT21-H CAD Model

Description

Product Overview

The BRT21-H is an advanced electronic component built for power and versatility. Its robust design and high-quality materials ensure it meets the demands of modern electronics.

Applications

  • Smart Grid Systems
  • Renewable Energy Projects
  • High-Fidelity Audio Equipment
  • IoT Devices

Features and Benefits

  • Superior performance in high-demand settings
  • Optimized for energy efficiency
  • Innovative design for enhanced operational stability
  • Easy adaptability to existing systems

Additional Details

Designed with the future in mind, the BRT21-H presents a forward-thinking solution for industries looking to evolve and improve their electronic infrastructures.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess