Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 21 Weeks
Features Red, Green, Blue (RGB) 624nm Red, 530nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.5V Green, 3.5V Blue 4-SMD, No Lead
Manufacturer Lite-On Inc.
Package Reel - TR
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package 4-SMD
Family Name LTST-C19
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924584-LTST-C19GD2WT
Ultra Librarian 3D Model Ultra Librarian LTST-C19GD2WT CAD Model

Description

The LTST-C19GD2WT is a 4-SMD, no lead RGB LED indication device with a package of reel-TR from Lite-On Inc.

  • Red Wavelength: 624nm
  • Green Wavelength: 530nm
  • Blue Wavelength: 471nm
  • Max Voltage (Red): 2V
  • Max Voltage (Green): 3.5V
  • Max Voltage (Blue): 3.5V
  • Quantity per Package: 5000
  • MSL Level: 3 (168 hours)
  • Production Lead Time: 21 weeks

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $3.6531
ECAD model for 35BH1197CA
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
ECAD model for VEW1147LS-TR
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
ECAD model for 573GD
Wurth Electronics Inc
LED RGB CLEAR 6PLCC SMD
Lowest to $0.6051
ECAD model for 150505M173300
Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
OSRAM Opto Semiconductors Inc.
Lowest to $0.1123
ECAD model for LSR976-NR-1
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSM670-J1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1319 $65.2905
1,195+ $0.1086 $129.7770
1,855+ $0.1048 $194.4040
2,535+ $0.1021 $258.8235
3,290+ $0.0983 $323.4070
4,415+ $0.0879 $388.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,290 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention