Products specifications Report Issue?

Category Switches>Tactile Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Through Hole
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.60mm x 6.00mm
Illumination Non-Illuminated
Operating Force 230gf
Temperature Range - Operating -25°C ~ 70°C
Switch Travel 0.25mm
Mechanical Life 1,000,000 Cycles
Base Product Number B3W
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number B3W-1002 BY OMZ,B3W1002BYOMZ,B3W1002,B3W-1002BYOMZ,B3WZ0001M,SW418
Standard Package 1,500
Win Source Part Number 1323832-B3W-1002
Ultra Librarian 3D Model Ultra Librarian B3W-1002 CAD Model

Description

The Omron Electronics Inc-EMC Div B3W-1002 is a tactile switch that is designed to be used in various electronic devices.

  • Circuit: SPST-NO
  • Operating Force: 230gf
  • Mechanical Life: 1,000,000 cycles
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Use: Various Electronic Devices that Require a Tactile Switch

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 300000Cycles 2N SMD Automotive T/R
Lowest to $0.5720
ECAD model for KSC321GLFS
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for LS127C2D-T
Wurth Electronics Inc
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for 430453025836
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ECAD model for SKPMANE010
ALPS Electric
SMD Tactile Switches 6.2x6.5x3.1mm 100gf Brown stem color
Lowest to $0.1837
ECAD model for SKHMPSE010
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.1180
ECAD model for KST221G
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 3.14N SMD Bulk
Need more? Email Us
ECAD model for ADTSM66SV
Wurth Electronics Inc
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for 431256031736
Apem Inc.
SWITCH TACTILE
Need more? Email Us
ECAD model for DTSF-61N-V-T/R

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9380 $51.5900
130+ $0.7697 $100.0610
205+ $0.7456 $152.8480
280+ $0.7216 $202.0480
360+ $0.6975 $251.1000
480+ $0.6254 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,460 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention