EN
  • EN
  • DE

LN1371G(H)-6U(TR)

Part No LN1371G(H)-6U(TR)
Manufacturer Panasonic
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT0805
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 758528-LN1371G(H)-6U(TR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LN1371G(H)-6U(TR) CAD Model

Description

The LN1371G(H)-6U(TR) is a surface-mount phototransistor manufactured by Panasonic. This device is designed to detect infrared radiation and convert it into an electrical signal. It's characterized by its compact size and high sensitivity, making it suitable for various remote control and light sensing applications.

Applications:

  • Infrared remote control systems for televisions, DVD players, and other consumer electronics.
  • Light detection in optical sensors.
  • Automatic lighting control.
  • Security systems.
  • Industrial automation equipment.

Features:

  • High sensitivity to infrared radiation.
  • Compact surface-mount package.
  • Fast response time.
  • Wide operating temperature range.
  • Low dark current.

Benefits:

  • Enables reliable and accurate infrared detection.
  • Saves space on printed circuit boards.
  • Allows for high-speed data transmission.
  • Ensures stable performance in diverse environmental conditions.
  • Reduces noise and improves signal-to-noise ratio.

Additional Details:

The LN1371G(H)-6U(TR) phototransistor typically operates within a specific range of collector-emitter voltages and collector currents. Its spectral response is optimized for infrared radiation, with peak sensitivity at a particular wavelength. The device's package is designed for easy surface mounting using standard reflow soldering techniques. It is also important to note that the (TR) suffix typically indicates tape and reel packaging for automated assembly processes. It features a molded plastic lens to focus incoming IR radiation onto the phototransistor die.

Datasheets specify key parameters such as the collector-emitter breakdown voltage, collector dark current, and the sensitivity to specific wavelengths of infrared light. Engineers use these parameters to design circuits that accurately detect and interpret infrared signals for remote control, object detection, and other applications.

You May Also Be Interested in

Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess