EN
  • EN
  • DE

LTPL-P013WS57

Part No LTPL-P013WS57
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED LTPL COOL WHITE 5500K 2SMD / LED Lighting series White, Cool 5500K 3.5V 350mA 140° 2-SMD, Gull Wing Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Series LTPL
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 5500K
Flux @ 25°C, Current - Test 95lm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.5V
Lumens/Watt @ Current - Test 78 lm/W
CRI (Color Rendering Index) 70 (Typ)
Current - Max 700mA
Viewing Angle 140°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.224" (5.70mm)
Thermal Resistance of Package 7.5°C/W
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-1843-2,160-1843-1,160-1843-6,LTPLP013WS57
Standard Package 500
Win Source Part Number 1190777-LTPL-P013WS57
Ultra Librarian 3D Model Ultra Librarian LTPL-P013WS57 CAD Model

Description

The LTPL-P013WS57 is an SMD (SMT) white cool LED lighting device from Lite-On Inc.

  • Forward Voltage: 3.5V
  • Maximum Current: 700mA
  • Viewing Angle: 140°
  • CCT: 5500K
  • Package: 2-SMD, Gull Wing Exposed Pad
  • Dimension: 0.315" Dia (8.00mm)

You May Also Be Interested in

Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JTLPS1.EM-KKKM-XX53-1 ams OSRAM White LEDs White 5000K CRI 80 DURIS E 2835 datasheet, inventory, & pricing.
Lowest to $0.0131
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess