EN
  • EN
  • DE
  • IT

LZP-00CW00-0055

Part No LZP-00CW00-0055
Manufacturer LED Engin Inc.
Catalog LED Lighting - White
Description LED COOL WHITE 5500K 75CRI 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 5500K
Flux @ 25°C, Current - Test 4050 lm (3500 lm to 4600 lm)
Current - Test 4 x 700mA
Forward Voltage 21V
Lumens/Watt @ Current - Test 69 lm/W
CRI (Color Rendering Index) 75 (Typ)
Current - Max 1.2A
Viewing Angle 110°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.260" (6.60mm)
Thermal Resistance of Package 0.6°C/W
Win Source Part Number 144556-LZP-00CW00-0055
Ultra Librarian 3D Model Ultra Librarian LZP-00CW00-0055 CAD Model

Description

The LED Engin Inc. 144556-LZP-00CW00-0055 is an active electronic component that comes in reel packaging.

  • Color: Cool white
  • Height: 0.260 inches
  • Forward Voltage: 21V
  • Viewing Angle: 110 degrees
  • Current: Max 1.2A
  • CCT (K): 5500K
  • Ideal for: Use in optoelectronics devices that require high-performance LEDs

You May Also Be Interested in

LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Lumileds
LED LUXEON NEU WHITE 4000K 2SMD
Lowest to $4.5818
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.7209
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K 2SMD
Need more? Email Us
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.6530
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess