EN
  • EN
  • DE
  • IT

LTL-1CHAE

Part No LTL-1CHAE
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Color Amber
Lens Color Amber
Lens Transparency Clear
Millicandela Rating 29mcd
Lens Style/Size Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 45°
Mounting Style Through Hole
Wavelength - Dominant 602nm
Wavelength - Peak 610nm
Package Radial
Height (Maximum) 5.20mm
Win Source Part Number 771512-LTL-1CHAE
Popularity Medium
Supply and Demand Status Limited
Family Name LTL-1CHAE
Introduction Date June 11, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LTL-1CHAE CAD Model

Description

The Lite-On Inc. LTL-1CHAE series is a family of optoelectronics products that are suitable for various electronic applications.

  • Supply and Demand: Limited
  • Package: Bulk
  • Introduction Date: June 11, 2000
  • ECCN: EAR99
  • Viewing Angle: 45 degrees
  • Voltage Forward: 2.1V
  • Color: Amber
  • Millicandela: 29mcd

You May Also Be Interested in

Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Lite-On Inc.
LED GREEN CLEAR 2SMD R/A
Lowest to $0.0763
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,815+ $0.0557 $323.8955
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess