EN
  • EN
  • DE
  • IT

LTST-S320KGKT

Part No LTST-S320KGKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2SMD R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 35mcd
Lens Style/Size Rectangle with Domed Top, 2.00mm x 1.00mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 130°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 571nm
Wavelength - Peak 574nm
Case / Package 1208
Height (Max) 1.00mm
Win Source Part Number 1064423-LTST-S320KGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-S320KGKT CAD Model

Description

The Lite-On Inc. LTST-S320KGKT is an electronic component designed for optoelectronic applications.

  • Application: Optoelectronic
  • Manufacturer: Lite-On Inc.
  • Color: Green
  • Mounting: Surface mount, Right angle
  • Forward Voltage: 2V
  • Viewing Angle: 130 degrees
  • Lens Transparency: Clear
  • Millicandela Rating: 35mcd
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
Stanley Electric Co
Need more? Email Us
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0763 $56.0805
1,790+ $0.0626 $112.0540
2,775+ $0.0606 $168.1650
3,820+ $0.0587 $224.2340
4,945+ $0.0567 $280.3815
6,610+ $0.0508 $335.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess