EN
  • EN
  • DE
  • IT

AY1102W-TR

Part No AY1102W-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 1206 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Packaging Reel - TR
Status Obsolete(EOL)
Color Yellow
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 6mcd
Lens Style/Size Rectangle with Flat Top, 1.80mm x 1.50mm
Forward Voltage 2.2V
Current - Test 20mA
Viewing Angle 70°, 89°
Mounting SMD (SMT)
Wavelength - Dominant 590nm
Wavelength - Peak 580nm
Case / Package 3216 Type
Height (Max) 1.90mm
Win Source Part Number 117154-AY1102W-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AY1102W-TR CAD Model

Description

AY1102W-TR: Versatile Electronic Component

The AY1102W-TR is a highly reliable electronic component designed to meet diverse application needs. Its robust construction and precise performance make it a favorite in various projects. The device's compact size allows for seamless integration into complex circuit architectures.

Applications

  • Consumer electronics
  • Industrial automation
  • Power management systems

Features and Benefits

  • High tolerance to temperature variations
  • Low power consumption
  • Enhanced durability

With its impeccable performance, the AY1102W-TR is perfect for improving efficiency in both commercial and personal electronics.

You May Also Be Interested in

Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Stanley Electric Co
Need more? Email Us
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2473 $65.5345
640+ $0.2028 $129.7920
990+ $0.1966 $194.6340
1,365+ $0.1902 $259.6230
1,760+ $0.1839 $323.6640
2,355+ $0.1648 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess