EN
  • EN
  • DE

HSDL-4250

Part No HSDL-4250
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 870NM 100MA T 1 3/4 / Infrared (IR) Emitter 870nm 1.4V 100mA 124mW/sr @ 100mA 15° T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 124mW/sr @ 100mA
Wavelength 870nm
Voltage - Forward (Vf) (Typ) 1.4V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case T 1 3/4
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 920611-HSDL-4250
Ultra Librarian 3D Model Ultra Librarian HSDL-4250 CAD Model

Description

The HSDL-4250 is an infrared LED emitter from Lite-On Inc.

  • Type: Optoelectronics component
  • Package Type: Bulk
  • Standard Package: 1,000 pieces
  • Maximum Forward Current: 100mA
  • Forward Voltage: 1.4V
  • Viewing Angle: 15 degrees
  • Wavelength: 870nm
  • Mounting: Through-hole
  • Package: T 1 3/4
  • Operating Temperature: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess