EN
  • EN
  • DE

G10L45F4

Part No G10L45F4
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. If - 10A, Ifsm - 275A, IR - 300uA, VF - 0.47V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060090-G10L45F4
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G10L45F4 CAD Model

Description

The G10L45F4 is a Schottky Barrier Rectifier from Lite-On Inc. This diode is designed for high-frequency applications where a low forward voltage drop and fast switching speeds are crucial. It is commonly used in switching power supplies, inverters, and as a free-wheeling diode in inductive circuits.

Applications:

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Free-wheeling diode in inductive loads
  • Polarity protection applications

Features:

  • Low forward voltage drop, minimizing power loss and improving efficiency.
  • High surge current capability, providing robustness against transient events.
  • Fast switching speed, enabling efficient operation at high frequencies.
  • High reliability, ensuring stable performance under various operating conditions.
  • RoHS compliant, meeting environmental standards for hazardous substances.

Benefits:

  • Improved efficiency in power conversion circuits due to the low forward voltage drop.
  • Enhanced system reliability due to the high surge current capability.
  • Reduced switching losses and improved performance in high-frequency applications.
  • Simplified thermal management due to lower power dissipation.
  • Compliance with environmental regulations, ensuring responsible product design.

Technical Specifications:

While specific datasheet values vary, typical specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 45V
  • Maximum Average Forward Rectified Current (IF(AV)): 10A
  • Peak Forward Surge Current (IFSM): typically around 150A
  • Forward Voltage (VF): typically around 0.5-0.7V at rated current
  • Operating Temperature Range: -65°C to +150°C
  • Package Type: DO-201AD

The DO-201AD package provides good thermal performance and is suitable for through-hole mounting. It's important to consult the official Lite-On Inc. datasheet for the G10L45F4 to obtain precise electrical characteristics and thermal parameters for your specific application. Selecting the appropriate Schottky diode with correct voltage and current ratings will help ensure optimum circuit performance and reliability. The G10L45F4 offers a reliable and efficient solution for various power electronics applications requiring fast switching and low forward voltage drop.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess