EN
  • EN
  • DE

TXM-433-LC

Part No TXM-433-LC
Manufacturer Linx Technologies Inc.
Catalog RF Transmitters
Description TRANSMITTER RF 433MHZ SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linx Technologies Inc.
Packaging Tube/Rail
Status Active
Frequency 433MHz
Applications ISM, RKE, Security and Fire Alarms
Modulation or Protocol ASK, OOK
Data Rate (Max) 5 kbps
Power - Output -4dBm to 4dBm
Current - Transmitting 3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.2 V
Temperature Range - Operating -30°C to 70°C
Dimension Surface Mount
Win Source Part Number 048387-TXM-433-LC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TXM-433-LC CAD Model

Description

The Linx Technologies Inc. 048387-TXM-433-LC is a surface mount PCB data interface module that operates @ a frequency of 433MHz.

  • Memory: It has a memory size of - and a power output of -4dBm to 4dBm.
  • Modulation: The modulation or protocol used is ASK and OOK.
  • Application: The module is designed for use in ISM, RKE, security, and fire alarms applications.
  • Current: It has a transmitting current of 3mA and can operate within a temperature range of -30°C to 70°C.
  • Voltage: The module is supplied with a voltage of 2.7 V to 5.2 V.
  • Package: It comes in a tube/rail packaging and is categorized under RF/IF and RFID.
  • Status: Supply and demand status is limited.

You May Also Be Interested in

Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9905 $59.9620
10+ $12.3000 $123.0000
15+ $11.9156 $178.7340
21+ $11.5312 $242.1552
26+ $11.1469 $289.8194
35+ $9.9938 $349.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess