EN
  • EN
  • DE

TDK5110F

Part No TDK5110F
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK SGL TSSOP10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Active
Frequency 434MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 11dBm
Current - Transmitting 14.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -40°C ~ 125°C
Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number TDK5110FHTMA1-363502
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDK5110F CAD Model

Description

The Infineon Technologies TDK5110FHTMA1-363502 is a surface mount, PCB data interface transmitter designed for use in alarm and communication systems.

  • Frequency: 434MHz
  • Power Output: 11dBm
  • Modulation Protocols: ASK and FSK
  • Data Rate (Max): 20kbps
  • Voltage Supply: 2.1V to 4V
  • Temperature Range: -40°C to 125°C
  • Package: 10-TFSOP or 10-MSOP package
  • Popularity: medium

You May Also Be Interested in

Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7198 $52.0772
33+ $3.0522 $100.7226
51+ $2.9568 $150.7968
70+ $2.8614 $200.2980
91+ $2.7660 $251.7060
121+ $2.4799 $300.0679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess