EN
  • EN
  • DE

ANT-916-USP-T

Part No ANT-916-USP-T
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description RF ANT 916MHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 904MHz ~ 928MHz 0.3dBi Solder Surface Mount
Manufacturer Linx Technologies Inc.
Series microSplatch™
Package Reel - TR
Mounting Surface Mount
Family Name ANT-916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Part Number ANT-916-USP-TTR, ANT-916-USP-TCT, ANT-916-USP-TDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861008-ANT-916-USP-T
Ultra Librarian 3D Model Ultra Librarian ANT-916-USP-T CAD Model

Description

The microSplatch™ 861008-ANT-916-USP-T is a surface mount RF antenna with a frequency range of 904MHz ~ 928MHz and a gain of 0.3dBi.

  • Manufacturer: Linx Technologies Inc.
  • Product: 861008-ANT-916-USP-T
  • Type: RF Antenna
  • Mounting: Surface Mount
  • Frequency Range: 904MHz ~ 928MHz
  • Gain: 0.3dBi
  • Applications: 915MHz ISM, LoRa, Sensor Networks, and SigFox Chip
  • Package: Reel - TR
  • Antennas per Package: 1000
  • Family Name: ANT-916
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8529.10.9100

You May Also Be Interested in

Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess