EN
  • EN
  • DE

HMC373LP3E

Part No HMC373LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA HI IP3 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 700MHz to 1GHz
P1dB 20dBm
Gain 14dB
Noise Figure 0.9dB
RF Type CDMA, GSM, EDGE, W-CDMA
Supply Voltage - Operating 5V
Operating Supply Current 90mA
Win Source Part Number 120538-HMC373LP3E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC373LP3E CAD Model

Description

Analog Devices Inc. HMC373LP3E Product Overview

The HMC373LP3E is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This MMIC amplifier is engineered to offer exceptional gain and output power for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC373LP3E operates over a broad frequency range from DC to 6 GHz, making it versatile for various applications including test equipment, defense electronics, and communication systems.
  • High Gain: With a high gain of 17 dB at 2 GHz, this amplifier provides significant signal amplification, which is essential for maintaining signal integrity in complex RF circuits.
  • Output Power: It delivers +13 dBm of output power at 1 dB compression point, ensuring that the signal can be transmitted effectively without significant distortion.
  • Supply Voltage: The HMC373LP3E operates on a supply voltage of +5V, making it compatible with standard power supplies used in electronic equipment.
  • Package: Housed in a compact 3x3 mm QFN package, the amplifier is suitable for space-constrained applications while providing robust performance.

Applications

The HMC373LP3E is designed for high efficiency and is ideal for a variety of RF applications. These include:

  • Fixed and mobile broadband wireless systems
  • Wireless LAN (WLAN) and WiMAX
  • RFID and ISM band applications
  • Test instrumentation and satellite communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC373LP3E is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and durability in even the most demanding environments. Customers can trust in the HMC373LP3E for their critical RF and microwave amplification needs, backed by Analog Devices' reputation for excellence.

Conclusion

In summary, the HMC373LP3E from Analog Devices Inc. is a versatile and powerful MMIC amplifier that provides high gain, output power, and reliability across a wide frequency range. Its compact footprint and compatibility with standard power supplies make it an excellent choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8779 $95.7558
3+ $39.2845 $117.8535
4+ $38.0568 $152.2272
6+ $36.8292 $220.9752
8+ $35.6016 $284.8128
10+ $31.9186 $319.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess