EN
  • EN
  • DE

IMSBL16-C6L

Part No IMSBL16-C6L
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description IMS BUCKLE, 316L SS, 16MM (.63")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr Panduit Corp
Series StrongHold™
Package Bulk
Product Status Active
Accessory Type Buckle
Material Stainless Steel 316
Base Product Number IMSBL16
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1091347-IMSBL16-C6L
Ultra Librarian 3D Model Ultra Librarian IMSBL16-C6L CAD Model

Description

The Panduit Corp IMSBL16-C6L StrongHold™ buckle is a versatile and durable accessory for cable and wire management. Manufactured by Panduit Corp, a trusted brand in the industry, this buckle is designed to provide secure and reliable cable management solutions.

  • Series: StrongHold™
  • Material: Stainless steel 316
  • Standard Package: 100 pcs
  • Compatibility: wide range of cables and wires

You May Also Be Interested in

TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Heyco Products Corporation
BRASS LN M20
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .09" DIA
Need more? Email Us
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
3M
CONSTANT FORCE SPRING (#5)
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess