The SS120-24-RC is a surge protection device, specifically a Gas Discharge Tube (GDT), manufactured by Bourns Inc. It's designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power surges, or electrostatic discharge (ESD). The GDT provides a high level of protection by diverting excess voltage to ground, preventing damage to downstream components.
Applications:
- Telecommunications equipment
- Networking devices
- Power supplies
- Industrial control systems
- Surge protectors
Features:
- High surge current capability, capable of handling large surge events.
- Low capacitance, minimizing signal distortion.
- Fast response time, quickly diverting surge currents.
- RoHS compliant, meeting environmental regulations.
- Small size, allowing for easy integration into various applications.
Benefits:
- Protection against voltage surges, preventing equipment damage.
- Increased reliability and lifespan of electronic devices.
- Reduced downtime and maintenance costs.
- Improved system performance by minimizing signal interference.
- Compliance with safety standards.
Additional Details:
The SS120-24-RC has a DC breakdown voltage of 240V, an impulse discharge current of 20kA. It is designed to protect against fast transient overvoltage events. The 'RC' likely refers to a specific lead configuration or packaging. The low capacitance characteristic makes it suitable for protecting high-speed data lines without significant signal degradation. It's commonly used in conjunction with other protection components like TVS diodes for comprehensive surge protection.