EN
  • EN
  • DE

OSCAR420/0.4M/NTYPEF/S/S/19

Part No OSCAR420/0.4M/NTYPEF/S/S/19
Manufacturer Siretta Ltd
Catalog RF Antennas
Description MIMO 2-PORT LTE OMNI ANTENNA 360
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Cellular, WiFi
Frequency Group UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 830MHz, 2.2GHz
Frequency Range 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz
Antenna Type Whip, Straight
Number of Bands 2
VSWR 3.2
Gain 3dBi, 7dBi
Features Cable - 400mm
Termination N Type Female (2)
Mounting Type Bracket Mount
Height (Max) 14.173" (360.00mm)
Applications 3G, 4G, Wi-Fi
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509035-OSCAR420/0.4M/NTYPEF/S/S/19
Ultra Librarian 3D Model Ultra Librarian OSCAR420/0.4M/NTYPEF/S/S/19 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess