EN
  • EN
  • DE

LTM8061IV-4.2#PBF

Part No LTM8061IV-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.2V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 4.2V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784645-LTM8061IV-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061IV-4.2#PBF CAD Model

Description

LTM8061IV-4.2#PBF Module

The LTM8061IV-4.2#PBF from Linear Technology is a highly versatile and efficient uModule (micromodule) regulator designed to cater to a broad range of power supply requirements. This compact, integrated solution combines a switching regulator with all necessary support components in a single package, simplifying the design process and accelerating time-to-market for designers and engineers.

Key Features:

  • Integrated Design: The LTM8061IV-4.2#PBF incorporates a DC/DC converter, inductors, control circuitry, and passive components within its compact LGA package. This level of integration not only saves board space but also reduces the bill of materials and potential points of failure in the system.
  • VIN Range: The device operates over a wide input voltage range from 6V to 36V, making it suitable for a variety of applications, from automotive to industrial systems that require a stable and reliable power supply.
  • Adjustable Output: Its output voltage can be adjusted from 1.2V to 24V, which allows for flexibility in powering different circuits that require various voltage levels.
  • High Efficiency: The LTM8061IV-4.2#PBF features high efficiency and low power dissipation, which is critical for thermal management and overall system reliability, especially in space-constrained applications.
  • Thermal Performance: The module is encapsulated in a thermally efficient package, which assists in heat dissipation and ensures stable performance even at full load and elevated temperatures.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding the module and the downstream circuitry from potential damage due to abnormal operating conditions.

Applications:

The LTM8061IV-4.2#PBF is ideal for use in a diverse array of applications, including but not limited to telecommunications, data processing systems, distributed power systems, battery-operated devices, and industrial controls. Its robustness and adaptability make it an excellent choice for designers seeking a reliable power solution that can accommodate a wide range of input sources and output requirements.

Product Code: LTM8061IV-4.2#PBF

Manufacturer: Linear Technology

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess