EN
  • EN
  • DE

LTM8046Y

Part No LTM8046Y
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072797-LTM8046Y
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8046Y CAD Model

Description

The LTM8046Y from Linear Technology is a highly versatile and efficient μModule (micromodule) LED driver. It is designed to cater to a wide range of applications requiring high brightness LED driving capabilities. This integrated solution simplifies design and accelerates time-to-market for LED-based systems.

Key Features:

  • Wide Input Voltage Range: The LTM8046Y operates over a 6V to 36V input voltage range, making it suitable for a variety of power sources, including automotive and industrial supplies.
  • Adjustable Output Current: It provides an adjustable output current up to 1A, which can be set via a single external resistor, offering flexibility to drive a range of LEDs.
  • True Color PWM Dimming: The device boasts True Color PWM dimming, which delivers constant LED color with deep dimming capability. This feature is particularly important for applications where light quality and color stability are critical.
  • Integrated Boost Converter: The LTM8046Y integrates a boost converter, simplifying the design and reducing external component count.
  • Compact Package: It comes in a compact 9mm x 15mm x 4.92mm BGA package, which is ideal for space-constrained applications.
  • Wide Temperature Range: The device is operational over a -40°C to +125°C temperature range, ensuring reliable performance in harsh environments.

Applications:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Display Backlighting

The LTM8046Y is a reliable and efficient solution for driving high power LEDs. Its integrated design, coupled with True Color PWM dimming, makes it an excellent choice for a plethora of applications where quality and consistency of light are paramount. Whether for automotive lighting, industrial applications, or sophisticated architectural lighting, the LTM8046Y delivers a high-performance, adaptable solution that designers can trust.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess