EN
  • EN
  • DE

LTKA01CN8#PBF

Part No LTKA01CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Sensor and Detector Interfaces
Description Compensator and Matched Amplifier 8-Pin PDIP N Tube / IC THERMOCOUPLE AMPLIFIER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LT
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Thermocouple
Operating Supply Current 800μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784521-LTKA01CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTKA01
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTKA01CN8#PBF CAD Model

Description

The LTKA01CN8#PBF is a high-performance, precision component from Linear Technology, a brand renowned for its innovative and reliable products in the field of analog and mixed-signal processing. This particular product is designed to cater to a wide range of applications, including industrial, automotive, communications, and high-end consumer electronics.

Key Features

  • High Precision: The LTKA01CN8#PBF is built for applications requiring precise measurements and control, ensuring accuracy and consistency in performance.
  • Robust Design: Engineered to withstand harsh conditions, this product is suitable for challenging industrial environments, offering a long operational lifespan.
  • Low Power Consumption: With energy efficiency in mind, the LTKA01CN8#PBF operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: This component is designed to function reliably over a broad temperature spectrum, ensuring performance stability across various climatic conditions.

Product Specifications

Parameter Value Part Number LTKA01CN8#PBF Manufacturer Linear Technology Package/Case CN8 RoHS Status Compliant

Applications

The versatile nature of the LTKA01CN8#PBF makes it a go-to choice for a multitude of applications. It is particularly well-suited for precision instrumentation, data acquisition systems, high-accuracy temperature measurement, and control systems, as well as sophisticated automotive electronics that require the highest level of reliability and performance.

Quality and Reliability

Linear Technology ensures that all its products, including the LTKA01CN8#PBF, meet stringent quality standards. The product is subjected to rigorous testing and validation procedures, guaranteeing that it performs to the specifications under all specified conditions.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess