Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Adapters
Mfr Amphenol ICC (Commercial Products)
Series FCC17
Package Box
Product Status Obsolete
Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Features Filter
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Includes 3 pcs - 1 Connector, 2 Jack Screws
Current Rating (Amps) 5 A
Housing Color Black
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FCC17E09
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2266-FCC17E09AD280
Standard Package 60
Win Source Part Number 1032037-FCC17E09AD280
Ultra Librarian 3D Model Ultra Librarian FCC17E09AD280 CAD Model

Description

The Amphenol FCC17E09AD280 is a D-Sub, D-Shaped Connectors - Adapters connector saver.

  • Feature: Filter
  • Includes: 2 jack screws and 1 connector
  • Conversion: From D-Sub, 9 Pin Male to D-Sub, 9 Pin Female
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Material: Steel with tin plating
  • Housing Color: Black
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -40°C to 85°C
  • Current Rating: 5 A
  • Mounting: Free-hanging (in-line)
  • Package: Box
  • Alternative parts: 5-747905-2, 5-747904-2, 1-745492-8, 09672095604, 09672255604, and 09670095615FCC17-E09AD-280
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

TE Connectivity
CONN D-SUB MOUNTING SCREW 4-40
Need more? Email Us
ECAD model for 5206052-3
3M
CONN D-SUB RCPT 25P PNL MNT IDC / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 8325-8000
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Lowest to $1.3308
ECAD model for 205206-3
TE Connectivity
SCREW,PAN HD, CPTV,SHLD CHAMP
Need more? Email Us
ECAD model for 5554726-1
Amphenol
CONN D-SUB RCPT 15POS SLDR CUP / 15 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for G17S1500110EU
TE Connectivity
CONN RETAINER MALE SCREW 4-40
Need more? Email Us
ECAD model for 211883-5
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Need more? Email Us
ECAD model for 5207719-1
3M
THUMBSCREW LOCK SDR SHELL 0.18\
Need more? Email Us
ECAD model for 12600-S-08
HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8667 $87.7334
4+ $35.9933 $143.9732
6+ $34.8685 $209.2110
8+ $33.7437 $269.9496
10+ $32.6189 $326.1890
14+ $29.2445 $409.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention