The ST72C314J4B6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and the flexibility to cater to a broad spectrum of industrial and consumer products.
Key Features
- CPU: The ST72C314J4B6 operates with a high-performance 8-bit CPU, providing efficient control and processing capabilities suitable for a variety of tasks.
- Memory: It comes equipped with 16 Kbytes of Flash program memory, ensuring ample space for complex programs and algorithms, along with 384 bytes of RAM for efficient data handling.
- Peripherals: A range of integrated peripherals are available, including an 8-bit timer, a watchdog timer, an SPI interface, and I2C interface, which enhance the functionality without needing additional components.
- Operating Voltage: The device operates within a voltage range of 3.0 to 5.5 V, making it versatile for use in both 3.3V and 5V systems.
- I/O Ports: It offers 28 programmable I/O lines, providing sufficient flexibility for interfacing with various external devices and sensors.
- Temperature Range: The microcontroller is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Packages: Available in a 44-pin QFP (Quad Flat Package), the ST72C314J4B6 is compact and suitable for space-constrained applications.
Applications
The ST72C314J4B6 is ideal for applications requiring a combination of low power consumption and high performance, such as:
- Automotive control systems
- Industrial control systems
- Home appliances
- Consumer electronics
- Smart sensors and monitoring devices
With its robust feature set and STMicroelectronics' reputation for quality, the ST72C314J4B6 is a reliable choice for developers looking to create efficient and durable embedded systems.