EN
  • EN
  • DE

RE46C104S14TF

Part No RE46C104S14TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Horn Driver
Input Type Logic
Output Type Logic
Current - Supply 500μA
Temperature Range - Operating 0°C ~ 50°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series RE46C104
Manufacturer Pack Quantity 2,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807455-RE46C104S14TF
Ultra Librarian 3D Model Ultra Librarian RE46C104S14TF CAD Model

Description

The RE46C104S14TF from Microchip Technology is an advanced, low-power CMOS photoelectric type smoke detector IC. With a design that incorporates sophisticated sensing and processing features, this integrated circuit is engineered to provide reliable performance in residential and commercial smoke detectors.

Key Features:

  • Low Operating Voltage: The IC operates at a low voltage, making it ideal for battery-powered applications, thus ensuring smoke detectors can function for extended periods without requiring frequent battery replacements.
  • Interconnect Capability: This feature allows multiple detectors to be connected, so when one unit detects smoke, all connected alarms can be triggered simultaneously, providing an efficient alert system throughout the premises.
  • Temporal Pattern Horn Driver: The IC includes a built-in horn driver programmed with a temporal pattern that complies with emergency standards, ensuring the alarm sound is recognized easily during an emergency.
  • Low Battery Detection: It also features a low battery detection mechanism that alerts users when the battery voltage drops below a predefined threshold, ensuring timely maintenance for continuous protection.

Applications:

The RE46C104S14TF is suited for a wide range of applications where photoelectric smoke detection is required, including:

  • Residential smoke alarms
  • Commercial fire alarm systems
  • Portable smoke detectors
  • Smart home safety devices

Technical Specifications:

The device is packaged in a compact 14-pin thin shrink small outline package (TSSOP), making it easy to integrate into various designs without taking up significant space. It boasts an oscillator stabilization time that allows for quick start-up and a chamber test function that verifies the optical chamber and electronics are working correctly.

Conclusion:

Microchip Technology's RE46C104S14TF is a highly integrated solution for smoke detection systems, offering robust features that enhance safety and ensure compliance with international standards. Its low power consumption, interconnect capabilities, and built-in horn driver make it a versatile and essential component for modern smoke detection applications.

You May Also Be Interested in

Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8092 $54.2760
70+ $1.4845 $103.9150
105+ $1.4381 $151.0005
145+ $1.3917 $201.7965
190+ $1.3453 $255.6070
250+ $1.2061 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess