EN
  • EN
  • DE

TDC1011PWR

Part No TDC1011PWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE ULTRA SENSING 28TSSOP / TDC1011 Single Channel Ultrasonic Sensing Analog Front End (AFE) for Level Sensing,Concentration Sensing Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Front End
Input Type Ultrasound
Output Type Digital
Current - Supply 2.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806989-TDC1011PWR
Ultra Librarian 3D Model Ultra Librarian TDC1011PWR CAD Model

Description

The Texas Instruments TDC1011PWR is a highly integrated, ultrasonic analog-front-end (AFE) solution designed for use in a wide range of fluid level sensing applications. This precision Time-to-Digital Converter (TDC) is part of TI's high-performance data converter portfolio and offers exceptional accuracy and resolution in measuring time intervals.

The TDC1011PWR is ideal for non-invasive fluid level sensing in consumer, automotive, industrial, and medical applications. Its ability to work with ultrasonic transducers makes it a versatile component for systems that require contactless measurement, which is crucial for maintaining cleanliness and integrity, especially in sterile or harsh environments.

Key Features:

  • High Resolution: The device boasts an impressive resolution that allows for precise time interval measurement, essential for accurate fluid level detection.
  • Low Power Consumption: Designed with efficiency in mind, the TDC1011PWR operates with minimal power requirements, making it suitable for battery-powered applications.
  • Integrated Analog Front-End: The inclusion of a complete AFE simplifies the design process, reducing the need for additional components and saving board space.
  • Programmable Timing: Users can program the timing parameters to fit specific application needs, providing flexibility and customization.
  • Multiple Operating Modes: The device supports various modes of operation, including pulse-echo and pitch-catch, catering to different ultrasonic measurement approaches.

Applications:

  • Consumer electronics (e.g., smart water meters)
  • Automotive fluid level sensing (e.g., fuel, oil, and brake fluid)
  • Industrial tank level monitoring
  • Medical equipment (e.g., non-invasive fluid monitoring)

In summary, the TDC1011PWR from Texas Instruments represents a sophisticated solution for ultrasonic-based measurement systems. Its combination of high resolution, low power consumption, and integrated features make it a powerful component for designers looking to create reliable and efficient fluid level sensing devices.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9611 $50.3387
42+ $2.4297 $102.0474
64+ $2.3537 $150.6368
88+ $2.2778 $200.4464
114+ $2.2019 $251.0166
152+ $1.9741 $300.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess