EN
  • EN
  • DE

TPIC46L02DBG4

Part No TPIC46L02DBG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise / Fall Time (Typ) 3.5µs, 3µs
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number TPIC46L02
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937244-TPIC46L02DBG4
Ultra Librarian 3D Model Ultra Librarian TPIC46L02DBG4 CAD Model

Description

The TPIC46L02DBG4 is a robust, high-performance power logic octal D-type latch manufactured by Texas Instruments. This integrated circuit is designed to provide a convenient interface between microprocessors or microcontrollers and high-voltage/high-current loads. With its built-in output clamp diodes, it is particularly suitable for driving inductive loads such as relays, solenoids, and motors, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features

  • Integrated Clamp Diodes: Each output includes an integrated clamp diode for inductive load transient suppression.
  • High-Voltage Outputs: The device can handle output voltages up to 50V, making it suitable for a wide range of applications.
  • High-Current Handling: The TPIC46L02DBG4 is capable of sourcing up to 150 mA continuous current per channel, with a peak of 500 mA.
  • Low Power Consumption: Designed for energy efficiency, this component has a low on-state resistance, minimizing power loss.
  • Serial Input Control: It features a serial input for control, allowing for easy interface with microcontroller units.
  • Edge-Triggered D-Type Latches: The octal D-type latches ensure precise control and stable operation.
  • DB-24 Package: The device comes in a 24-pin SSOP (DB) package, which provides a compact footprint for space-constrained applications.

Applications

The TPIC46L02DBG4 is versatile and can be used in various applications such as:

  • Automotive systems
  • Industrial controls
  • Motor drivers
  • Relay drivers
  • LED displays

With its combination of high-voltage and high-current capabilities, integrated protection features, and ease of control, the TPIC46L02DBG4 from Texas Instruments is a reliable and efficient solution for managing power loads in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess