EN
  • EN
  • DE

LTC6420IUDC-20#PBF

Part No LTC6420IUDC-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Dual R-R O/P 3.5V 20-Pin QFN EP Tube / IC DIFF AMP/ADC DRIVER DL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 784351-LTC6420IUDC-20#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6420
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6420IUDC-20#PBF CAD Model

Description

Product Overview: LTC6420IUDC-20#PBF

The LTC6420IUDC-20#PBF is a high-performance, dual-channel differential amplifier designed by Linear Technology, now part of Analog Devices. This product is tailored for driving high-speed analog-to-digital converters (ADCs) and offers an impressive bandwidth and linearity, making it an ideal choice for communication, imaging, and high-speed signal processing applications.

Key Features

  • Frequency Range: The device boasts a wide bandwidth of 2GHz, enabling it to handle high-frequency signals with ease.
  • Gain: It provides a fixed gain of 20dB, which helps in amplifying low-level signals without the need for external components.
  • Low Distortion: With low harmonic distortion, the LTC6420IUDC-20#PBF ensures the integrity of the signal is maintained, providing high-fidelity signal amplification.
  • Output IP3: The high third-order intercept point (IP3) of 50dBm at 240MHz guarantees excellent linearity, reducing signal distortion in complex multi-tone environments.
  • Power Supply: It operates on a single 5V supply, simplifying power management in system designs.
  • Operating Temperature: The device is rated for industrial temperature ranges from -40°C to 85°C, ensuring reliable performance in harsh conditions.

Applications

The LTC6420IUDC-20#PBF is versatile and can be used in various demanding applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6420IUDC-20#PBF is no exception. It is designed to meet the stringent requirements of industrial applications and is available in a compact QFN package, making it suitable for space-constrained applications.

Ordering Information

The product is available under the part number LTC6420IUDC-20#PBF. For detailed specifications, sample requests, and ordering information, customers should contact Linear Technology/Analog Devices or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.5901 $110.5901
2+ $107.0223 $214.0446
3+ $103.4557 $310.3671
4+ $92.7534 $371.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess