EN
  • EN
  • DE

AT29LV020-12TU

Part No AT29LV020-12TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) Parallel 120 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT29LV020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911918-AT29LV020-12TU
Ultra Librarian 3D Model Ultra Librarian AT29LV020-12TU CAD Model

Description

Microchip Technology AT29LV020-12TU Flash Memory

The AT29LV020-12TU from Microchip Technology is a high-performance, 2-megabit flash memory device designed for a wide range of applications that require reliable and fast non-volatile memory storage. With its low-voltage operation and industry-standard packaging, this flash memory is an ideal choice for embedded systems, telecommunications, automotive electronics, and other electronic devices where efficient data storage is crucial.

Key Features:

  • Memory Capacity: The device offers a substantial storage capacity of 2 megabits (256K x 8), allowing for ample space to store boot code, firmware, or other critical data.
  • Speed: With an access time of 120 nanoseconds, the AT29LV020-12TU provides swift read operations, which is essential for applications that require quick data retrieval.
  • Low Voltage Operation: It operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications and helping to conserve energy in battery-powered devices.
  • Programming: The device features a page mode that allows for 4 bytes of data to be programmed at once, enhancing the programming speed and efficiency.
  • Industry Standard Package: The TSOP (Thin Small Outline Package) is widely used in the industry, ensuring compatibility with a broad range of PCB designs and facilitating easy integration into existing systems.
  • Endurance: The AT29LV020-12TU is capable of withstanding a minimum of 10,000 write/erase cycles, ensuring a long operational life and reliability for applications that require frequent data updates.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments.

Applications:

The versatility of the AT29LV020-12TU allows it to be used in various applications, including:

  • Embedded systems requiring a non-volatile memory solution.
  • Telecommunication devices where fast access to stored data is necessary.
  • Automotive electronics that demand reliable and durable memory storage.
  • Portable devices where power consumption is a critical factor.

With its combination of speed, capacity, and reliability, the Microchip Technology AT29LV020-12TU flash memory is a robust solution for designers looking to enhance their systems with efficient and dependable non-volatile memory.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess