EN
  • EN
  • DE

LTC6257CMS#PBF

Part No LTC6257CMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R I/O 5.25V Automotive 16-Pin MSOP Tube / IC OPAMP GP 6.5MHZ RRO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784313-LTC6257CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6257
Introduction Date June 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6257CMS#PBF CAD Model

Description

LTC6257CMS#PBF - High-Speed Operational Amplifier from Linear Technology

The LTC6257CMS#PBF is a versatile, high-speed operational amplifier from Linear Technology, designed to address a wide range of applications including driving A/D converters, buffering digital-to-analog converters, high-frequency filters, and many more signal processing functions. This product stands out due to its low power consumption and high-performance specifications, making it an excellent choice for both battery-powered and high-speed systems.

Key Features:

  • Wide Supply Range: The LTC6257CMS#PBF operates with a supply voltage range from 1.8V to 5.25V, allowing it to be used in various power environments and making it compatible with other low-voltage components in your design.
  • High Output Drive: Capable of delivering an output current of 30mA, this op-amp can drive capacitive loads and power multiple devices, ensuring strong performance even in demanding situations.
  • Low Power Consumption: With a quiescent current of just 625µA, the LTC6257CMS#PBF is an energy-efficient solution that won't drain your power source, making it ideal for portable and battery-operated equipment.
  • High Speed: It boasts a gain bandwidth product of 6.5MHz and a slew rate of 1.3V/µs, enabling it to handle high-speed signals and fast switching applications with ease.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Noise: Its low input-referred noise makes it suitable for sensitive applications where signal integrity is paramount.
  • Compact Packaging: The LTC6257CMS#PBF comes in a compact MSOP-10 package, saving valuable board space while still offering high performance.

Applications:

The operational amplifier is well-suited for various applications, including:

  • Active filters
  • Fast signal conditioning circuits
  • ADC/DAC buffering
  • Portable instrumentation
  • Medical devices
  • Communications equipment

With its combination of speed, power efficiency, and versatility, the LTC6257CMS#PBF operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.6407 $109.2814
3+ $44.8336 $134.5008
4+ $43.4326 $173.7304
6+ $42.0316 $252.1896
8+ $40.6306 $325.0448
10+ $36.4275 $364.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess