EN
  • EN
  • DE
  • IT

MAX19994AETX+T

Part No MAX19994AETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.2-2GHZ DWNCONV 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
RF Type GSM, EDGE, CDMA
Frequency 1.2GHz ~ 2GHz
Number of Mixers 2
Gain 8.4dB
Noise Figure 9.8dB
Secondary Attributes Down Converter
Supply Current 330mA
Supply Voltage (V) 3.3V, 5V
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX19994
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702412-MAX19994AETX+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19994AETX+T CAD Model

Description

The MAX19994AETX+T from Maxim Integrated is a high-performance, dual, downconversion mixer that comes with an integrated local oscillator (LO) buffer. This advanced component is designed to operate over a broad frequency range, making it an ideal choice for complex wireless systems such as base stations, point-to-point communication links, and satellite receivers.

Key Features

  • Wide Frequency Range: The MAX19994AETX+T supports an RF frequency range of 1700MHz to 2200MHz, making it versatile for multiple applications.
  • Integrated LO Buffer: The built-in LO buffer simplifies design and reduces component count, providing a cleaner signal path and enhanced performance.
  • High Linearity: Exhibits excellent linearity with an input IP3 of 24.5dBm, ensuring signal integrity and reducing distortion in demanding applications.
  • Low Noise Figure: Features a low noise figure of 9.7dB, which minimizes noise and improves the overall signal-to-noise ratio (SNR).
  • Dual Mixer Design: The dual mixer configuration allows for simultaneous downconversion of two separate RF signals, increasing system flexibility and throughput.

Applications

  • Wireless Infrastructure
  • Point-to-Point Radio Links
  • Satellite Communications
  • Remote Radio Heads
  • Test and Measurement Equipment

Technical Specifications

Parameter Value RF Frequency Range 1700MHz to 2200MHz LO Frequency Range 1550MHz to 2150MHz IF Frequency Range 50MHz to 300MHz Input IP3 24.5dBm Noise Figure 9.7dB Package 36-TQFN-EP

The MAX19994AETX+T is not only characterized by its high performance but also its reliability and efficiency. Packaged in a compact 36-TQFN-EP, it is designed for space-constrained applications without compromising on functionality. Maxim Integrated's commitment to quality makes this mixer an excellent choice for designers looking to enhance their RF systems with superior signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess