EN
  • EN
  • DE
  • IT

MAX19985ETX+

Part No MAX19985ETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC DOWNCONVERSION MIXER 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
RF Type Cellular, EDGE, GSM, iDEN, WCDMA
Frequency 700MHz ~ 1GHz
Number of Mixers 2
Gain 8.7dB
Noise Figure 9dB
Secondary Attributes Down Converter
Supply Current 280mA, 380mA
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702410-MAX19985ETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19985ETX+ CAD Model

Description

The MAX19985ETX+ is a state-of-the-art dual downconversion mixer designed by Maxim Integrated, a leader in analog and mixed-signal processing technology. This high-performance component is built with Silicon-Germanium (SiGe) technology, which provides exceptional linearity and noise performance, making it an ideal choice for demanding wireless applications such as base stations, point-to-point communication systems, and military communications.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, supporting RF frequencies from 1700MHz to 2200MHz, which covers most of the 2G, 3G, and 4G LTE bands.
  • High Linearity: With an input IP3 of 24.5dBm at 1960MHz, the MAX19985ETX+ provides excellent linearity, ensuring low distortion in complex signal environments.
  • Low Noise Figure: The device boasts a low noise figure of 9.7dB at 1960MHz, contributing to superior signal-to-noise ratio (SNR) and overall system sensitivity.
  • Dual Channels: This mixer features two identical channels, which can be used for diversity reception or for handling I/Q signals in complex modulation schemes, enhancing receiver performance and flexibility.
  • Integrated LO Buffers: The inclusion of integrated LO buffers simplifies design and reduces component count, while also providing consistent LO drive to the mixers.
  • Compact Package: Packaged in a compact, 36-pin thin QFN (6mm x 6mm) with exposed paddle, the MAX19985ETX+ saves valuable board space and is suitable for high-density designs.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Point-to-Point and Point-to-Multipoint Radios
  • IF Sampling Receivers
  • Military Systems

The MAX19985ETX+ is designed to deliver exceptional RF performance and reliability for systems requiring high dynamic range and low distortion. Its robust construction and advanced SiGe technology make it a top choice among engineers looking to optimize their RF and IF signal chains for high-performance wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess