EN
  • EN
  • DE

HMC1190LP6GE

Part No HMC1190LP6GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER SGL 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type LTE, WiMax
Frequency 700MHz ~ 3.5GHz
Number of Mixers 2
Gain 8dB
Noise Figure 9dB
Secondary Attributes Down Converter
Current - Supply 160mA
Voltage - Supply 3.3V, 5V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number HMC1190
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 598415-HMC1190LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC1190LP6GE CAD Model

Description

Product Overview: HMC1190LP6GE from Analog Devices Inc.

The HMC1190LP6GE is a versatile and high-performance RF (Radio Frequency) mixer product manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixer is designed to cater to a wide array of applications, including cellular infrastructure, test equipment, and broadband wireless access systems.

Key Features

  • Frequency Range: The HMC1190LP6GE offers a broad frequency range, supporting IF (Intermediate Frequency) from DC to 3.5 GHz and RF/LO (Radio Frequency/Local Oscillator) from 6 GHz to 26 GHz, making it highly adaptable for various communication bands.
  • Conversion Gain: This product boasts a conversion gain of 12 dB, which helps in maintaining signal integrity and reducing the need for additional amplification stages.
  • LO/RF Isolation: With an excellent LO/RF isolation of 35 dB, the mixer ensures minimal leakage between the LO and RF ports, thereby preserving signal quality.
  • Single Supply Voltage: The HMC1190LP6GE operates on a single 5V supply, simplifying power supply design and reducing system complexity.
  • Package: The device comes in a compact 6x6mm QFN package, which is ideal for space-constrained applications without compromising performance.

Applications

This RF mixer is well-suited for a variety of high-frequency applications such as:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Satellite communication systems

Why Choose HMC1190LP6GE?

The HMC1190LP6GE from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and efficient RF solutions. Its broad frequency range, high conversion gain, and excellent isolation characteristics make it an ideal choice for designers looking to develop sophisticated RF systems with stringent performance requirements. The mixer's compact footprint and single supply voltage operation further enhance its appeal by simplifying system design and reducing overall component count.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess